Panasonic Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1871V

Description
RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4180
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4180
RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2023
Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2023
RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4180
Product Name Res, 1K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers