Panasonic Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1821V

Description
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2021
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2021
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7144
Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7144
RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2021
Product Name Res, 1K82, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers