Panasonic Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1802V

Description
RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7143
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7143
RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2020
Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2020
RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7143
Product Name Res, 18K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details