Panasonic Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components ERA-6VPB1801V

Description
RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components - 67AH4179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components
67AH4179
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components 67AH4179
RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2019
Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2019
RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 1K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4179
Product Name Res, 1K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Electronic Components
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details