Panasonic Res, 1K78, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1781V

Description
RES, 1K78, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K78, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K78, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7142
Res, 1K78, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7142
RES, 1K78, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K78, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K78, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2017
Res, 1K78, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2017
RES, 1K78, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K78, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7142
Product Name Res, 1K78, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details