Panasonic Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1742V

Description
RES, 17K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7141
Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7141
RES, 17K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2016
Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2016
RES, 17K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7141
Product Name Res, 17K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers