Panasonic Chip Resistor - Surface Mount ERA-6VPB1652V

Description
RES 16.5K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 16.5K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6VPB1652V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB1652V
Chip Resistor - Surface Mount ERA-6VPB1652V
RES 16.5K OHM 0.1% 1/4W 0805

RES 16.5K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7137
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7137
RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2012
Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2012
RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 16K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-6VPB1652V 67AH7137
Product Name Chip Resistor - Surface Mount Res, 16K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers