Panasonic 4W Resistor ERA-6VPB1622V

Description
RES 16.2K OHM 0.1% 1/4W 0805 Product overview: ERA-6VPB1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VPB1622V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 16.2K OHM 0.1% 1/4W 0805 Product overview: ERA-6VPB1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VPB1622V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-ERA-6VPB1622V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ERA-6VPB1622V
4W Resistor 52-ERA-6VPB1622V
RES 16.2K OHM 0.1% 1/4W 0805 Product overview: ERA-6VPB1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VPB1622V can be used for catalog matching and distributor lookup.

RES 16.2K OHM 0.1% 1/4W 0805 Product overview: ERA-6VPB1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VPB1622V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1038283-ERA-6VPB1622V
Resistors - Chip Resistor - Surface Mount 1038283-ERA-6VPB1622V
Win Source Part Number: 1038283-ERA-6VPB1622 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 16.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6VPB1622VERA6VPB 1622V; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA6VPB1622V,10-ERA- 6VPB1622VTR Base Product Number: ERA-6VPB

Win Source Part Number: 1038283-ERA-6VPB1622V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6V
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 16.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA-6VPB1622VERA6VPB1622V;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA6VPB1622V,10-ERA-6VPB1622VTR
Base Product Number: ERA-6VPB

Buy Now Datasheet
Res, 16K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7135
Res, 16K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7135
RES, 16K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2010
Res, 16K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2010
RES, 16K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6VPB1622V 1038283-ERA-6VPB1622V 67AH7135
Product Name 4W Resistor Resistors - Chip Resistor - Surface Mount Res, 16K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 16200 ohms 16200 ohms 16200 ohms
Power Rating 0.2500 watts 0.2500 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details