Panasonic Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1502V

Description
RES, 15K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7127
Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7127
RES, 15K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2002
Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2002
RES, 15K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7127
Product Name Res, 15K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers