Panasonic Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1471V

Description
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1999
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1999
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7124
Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7124
RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1999
Product Name Res, 1K47, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details