RES, 1K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.37kohm;
RES, 1K37, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.37kohm;
RES 1.37K OHM 0.1% 1/4W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AH7118 | ERA-6VPB1371V |
| Product Name | Res, 1K37, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 1370 ohms | 1370 ohms |