Panasonic Res, 1K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1241V

Description
RES, 1K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4176
Res, 1K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4176
RES, 1K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1985
Res, 1K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1985
RES, 1K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4176
Product Name Res, 1K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers