Panasonic Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1212V

Description
RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1984
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1984
RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7111
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7111
RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1984
Product Name Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details