Panasonic Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1211V

Description
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1983
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1983
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7110
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7110
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1983
Product Name Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details