Panasonic Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1102V

Description
RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7102
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7102
RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1974
Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1974
RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 11K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7102
Product Name Res, 11K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details