Panasonic Res, 10K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1072V

Description
RES, 10K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 10K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1972
Res, 10K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1972
RES, 10K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7100
Res, 10K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7100
RES, 10K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1972
Product Name Res, 10K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details