Panasonic Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB1071V

Description
RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1971
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1971
RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7099
Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7099
RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K07, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1971
Product Name Res, 1K07, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details