Panasonic Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB9532V

Description
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1959
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1959
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4172
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4172
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1959
Product Name Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details