Panasonic Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB9102V

Description
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1951
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1951
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8607
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8607
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1951
Product Name Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers