Panasonic Res, 887R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB8870V

Description
RES, 887R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 887R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 887R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1941
Res, 887R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1941
RES, 887R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 887R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 887R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4167
Res, 887R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4167
RES, 887R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 887R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:887ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1941
Product Name Res, 887R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details