Panasonic Res, 86K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB8662V

Description
RES, 86K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1939
Res, 86K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1939
RES, 86K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8597
Res, 86K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8597
RES, 86K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1939
Product Name Res, 86K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 86600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details