Panasonic Res, 82K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB8202V

Description
RES, 82K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8589
Res, 82K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8589
RES, 82K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1928
Res, 82K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1928
RES, 82K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 82K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6VEB8202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6VEB8202V
Resistors - Chip Resistor - Surface Mount ERA-6VEB8202V
RES 82K OHM 0.1% 1/4W 0805

RES 82K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 67AH8589 ERA-6VEB8202V
Product Name Res, 82K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 82000 ohms 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details