Panasonic 4W Resistor ERA-6VEB8201V

Description
RES 8.2K OHM 0.1% 1/4W 0805 Product overview: ERA-6VEB8201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VEB8201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 8.2K OHM 0.1% 1/4W 0805 Product overview: ERA-6VEB8201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VEB8201V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-ERA-6VEB8201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ERA-6VEB8201V
4W Resistor 52-ERA-6VEB8201V
RES 8.2K OHM 0.1% 1/4W 0805 Product overview: ERA-6VEB8201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VEB8201V can be used for catalog matching and distributor lookup.

RES 8.2K OHM 0.1% 1/4W 0805 Product overview: ERA-6VEB8201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6VEB8201V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1047949-ERA-6VEB8201V
Resistors - Chip Resistor - Surface Mount 1047949-ERA-6VEB8201V
Win Source Part Number: 1047949-ERA-6VEB8201 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6V Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 8.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6VEB8201VERA6VEB 8201V; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERA-6VEB8201VCT,1 0-ERA-6VEB8201VDKR,E RA6VEB8201V,10-ERA-6 VEB8201VTR Base Product Number: ERA-6VEB

Win Source Part Number: 1047949-ERA-6VEB8201V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6V
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 8.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA-6VEB8201VERA6VEB8201V;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERA-6VEB8201VCT,10-ERA-6VEB8201VDKR,ERA6VEB8201V,10-ERA-6VEB8201VTR
Base Product Number: ERA-6VEB

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6VEB8201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6VEB8201V
Resistors - Chip Resistor - Surface Mount ERA-6VEB8201V
RES 8.2K OHM 0.1% 1/4W 0805

RES 8.2K OHM 0.1% 1/4W 0805

Supplier's Site
Res, 8K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1927
Res, 8K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1927
RES, 8K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 8K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 8K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8588
Res, 8K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8588
RES, 8K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 8K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6VEB8201V 1047949-ERA-6VEB8201V ERA-6VEB8201V 67AH1927
Product Name 4W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 8K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details