Panasonic Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB8062V

Description
RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8585
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8585
RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1923
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1923
RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8585
Product Name Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details