Panasonic Res, 8K06, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB8061V

Description
RES, 8K06, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K06, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K06, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1922
Res, 8K06, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1922
RES, 8K06, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8584
Res, 8K06, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8584
RES, 8K06, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1922
Product Name Res, 8K06, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details