Panasonic Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB7501V

Description
RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8572
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8572
RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1910
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1910
RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8572
Product Name Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details