Panasonic Res, 73R2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB73R2V

Description
RES, 73R2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 73R2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73R2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1904
Res, 73R2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1904
RES, 73R2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 73R2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73R2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8566
Res, 73R2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8566
RES, 73R2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 73R2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1904
Product Name Res, 73R2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details