Panasonic Res, 715R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB7150V

Description
RES, 715R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 715R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 715R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8563
Res, 715R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8563
RES, 715R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 715R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 715R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1901 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1901
Res, 715R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1901
RES, 715R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 715R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:715ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8563
Product Name Res, 715R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers