Panasonic Res, 698R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB6980V

Description
RES, 698R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 698R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1897
Res, 698R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1897
RES, 698R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 698R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8560
Res, 698R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8560
RES, 698R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 698R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1897
Product Name Res, 698R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details