Panasonic Res, 68R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB68R1V

Description
RES, 68R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 68R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1889
Res, 68R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1889
RES, 68R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 68R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8552
Res, 68R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8552
RES, 68R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 68R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1889
Product Name Res, 68R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details