Panasonic Res, 68R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB68R0V

Description
RES, 68R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4161
Res, 68R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4161
RES, 68R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1888
Res, 68R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1888
RES, 68R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 68R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6VEB68R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6VEB68R0V
Resistors - Chip Resistor - Surface Mount ERA-6VEB68R0V
RES 68 OHM 0.1% 1/4W 0805

RES 68 OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 67AH4161 ERA-6VEB68R0V
Product Name Res, 68R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers