Panasonic Res, 681R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB6810V

Description
RES, 681R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 681R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1893
Res, 681R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1893
RES, 681R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 681R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8556
Res, 681R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8556
RES, 681R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 681R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:681ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1893
Product Name Res, 681R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details