Panasonic Res, 64R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB64R9V

Description
RES, 64R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 64R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8547 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8547
Res, 64R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8547
RES, 64R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 64R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1880
Res, 64R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1880
RES, 64R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 64R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8547
Product Name Res, 64R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details