Panasonic Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB6342V

Description
RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1879
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1879
RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8546
Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8546
RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1879
Product Name Res, 63K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details