Panasonic Res, 604R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB6040V

Description
RES, 604R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 604R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1865
Res, 604R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1865
RES, 604R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 604R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8535
Res, 604R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8535
RES, 604R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 604R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1865
Product Name Res, 604R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details