Panasonic Res, 5K76, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5761V

Description
RES, 5K76, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8528
Res, 5K76, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8528
RES, 5K76, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K76, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1858
Res, 5K76, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1858
RES, 5K76, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K76, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8528
Product Name Res, 5K76, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details