Panasonic Res, 576R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5760V

Description
RES, 576R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 576R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8527
Res, 576R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8527
RES, 576R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 576R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1857
Res, 576R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1857
RES, 576R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 576R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8527
Product Name Res, 576R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details