Panasonic Res, 56R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB56R0V

Description
RES, 56R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8519
Res, 56R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8519
RES, 56R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1848
Res, 56R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1848
RES, 56R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8519
Product Name Res, 56R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers