Panasonic Res, 5K62, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5621V

Description
RES, 5K62, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1854
Res, 5K62, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1854
RES, 5K62, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K62, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8524
Res, 5K62, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8524
RES, 5K62, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K62, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1854
Product Name Res, 5K62, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details