Panasonic Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5602V

Description
RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1852
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1852
RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8522
Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8522
RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 56K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1852
Product Name Res, 56K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details