Panasonic Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5601V

Description
RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4154
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4154
RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1851
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1851
RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4154
Product Name Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details