Panasonic Res, 53R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB53R6V

Description
RES, 53R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 53R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8511
Res, 53R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8511
RES, 53R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 53R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1840
Res, 53R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1840
RES, 53R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 53R6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8511
Product Name Res, 53R6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details