Panasonic Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5362V

Description
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1843
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1843
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8514
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8514
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1843
Product Name Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers