Panasonic Res, 52R3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB52R3V

Description
RES, 52R3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 52R3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52R3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8507
Res, 52R3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8507
RES, 52R3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 52R3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52R3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52R3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1836
Res, 52R3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1836
RES, 52R3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 52R3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8507
Product Name Res, 52R3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details