Panasonic Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5232V

Description
RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1839
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1839
RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8510
Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8510
RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1839
Product Name Res, 52K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details