Panasonic Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB5231V

Description
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1838
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1838
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8509
Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8509
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1838
Product Name Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers