Panasonic Res, 51R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB51R1V

Description
RES, 51R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 51R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8502
Res, 51R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8502
RES, 51R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 51R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1829
Res, 51R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1829
RES, 51R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 51R1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8502
Product Name Res, 51R1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers