Panasonic Res, 49R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB49R9V

Description
RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4151
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4151
RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1824
Res, 49R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1824
RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 49R9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4151
Product Name Res, 49R9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers