Panasonic Res, 499R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB4990V

Description
RES, 499R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 499R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8498
Res, 499R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8498
RES, 499R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 499R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1825
Res, 499R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1825
RES, 499R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 499R, 0.1%, 0.125W, 0805, THIN FILM; Resistance:499ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8498
Product Name Res, 499R, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details