Panasonic Res, 48R7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB48R7V

Description
RES, 48R7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 48R7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48R7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1820
Res, 48R7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1820
RES, 48R7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 48R7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48R7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4150
Res, 48R7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4150
RES, 48R7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 48R7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1820
Product Name Res, 48R7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details